Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$228.85
Number of Cavities | 2 |
---|---|
Length | 88mm |
Operating Voltage | 500VDC |
Panel Mount | No |
Shell Size | 2 |
Product Type | Housing |
Connector Style | Plug |
Operating Temperature Range | -65 – 155°C |
Rack&Panel Connectors SHELL ASY KIT PLUG GPRB2 | Rapid Electronics |
TE Connectivity SHELL ASY KIT PLUG GPRB2 Rack & Panel Co | Distrelec |
SHELL & HARDWARE KIT, CONN INSERT, ALUM | Farnell |
Connector Shell Kit, Size 2, Aluminium Alloy | Newark Electronics |
Rack & Panel Connectors SHELL ASY KIT PLUG GPRB2 | Sager |
Where can I find additional details, specifications and documents for a 1738245-1?
Additional datasheets, footprints and schematics for 1738245-1 are listed on our Part Details page. You can also find images and similar parts to 1738245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738245-1 fall under?
The 1738245-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1738245-1 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738245-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TTI Europe have stock available or on a lead time for 1738245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738245-1 often in real-time on the comparison pages.
What if I can't find stock of 1738245-1?
You can fill out our help required form which you can use to request a quote for 1738245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.