1738180-1 Rectangular Connectors by TE Connectivity

Insert Asy,Socket, GPRBN34SA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Rear Grommet Without
Insert Style Socket
Module Material Thermoplastic, Thermoset
Interfacial Seal Without
Insert Type Non-Environmental
Keying A
Number of Positions 34
Pole Configuration 34
Contact Type Socket
Wire Size 22AWG, 18AWG
For Use With GPRB
Packaging Quantity 1
Packaging Method Package
Product Type Insert

Alternative Descriptions

Insert Asy,socket, Gprbn34Sa |Amp Te Connectivity 1738180-1 | Newark Electronics
Connector Accessories Insert | Avnet America
Rack & Panel Connectors Insert Asy Socket GPRBN34SA | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1738180-1?

Additional datasheets, footprints and schematics for 1738180-1 are listed on our Part Details page. You can also find images and similar parts to 1738180-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1738180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1738180-1 fall under?

The 1738180-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 1738180-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1738180-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1738180-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1738180-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1738180-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1738180-1 often in real-time on the comparison pages.

What if I can't find stock of 1738180-1?

You can fill out our help required form which you can use to request a quote for 1738180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay