Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Type | Environmental |
---|---|
Interfacial Seal | With |
Module Material | Thermoplastic, Thermoset |
Rear Grommet | With |
Insert Style | Pin |
Keying | A |
Number of Positions | 30 |
Contact Type | Pin |
Pole Configuration | 30 |
Wire Size | 30AWG, 20AWG |
For Use With | GPRB |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Insert |
Inser Asy,pin,e,30-P,key A |Amp Te Connectivity 1738166-1 | Newark Electronics |
Connector Accessories Pin Insert Thermoplastic | Avnet America |
Rack & Panel Connectors INSER ASY PIN E 30-P KEY A | Sager |
Status: | Unknown |
---|---|
Series: | GPRB Series |
RoHS: | Unknown |
No. of Contacts | 30Contacts |
---|---|
Product Range | GPRB Series |
Connector Mounting | - |
Contact Termination Type | - |
Pitch Spacing | - |
Gender | - |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | 1 |
No. of Rows | 4Rows |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1738166-1?
Additional datasheets, footprints and schematics for 1738166-1 are listed on our Part Details page. You can also find images and similar parts to 1738166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738166-1 fall under?
The 1738166-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1738166-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738166-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 1738166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738166-1 often in real-time on the comparison pages.
What if I can't find stock of 1738166-1?
You can fill out our help required form which you can use to request a quote for 1738166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.