1738151-3 Rectangular Connectors by TE Connectivity

GPRBN22PB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Rear Grommet Without
Module Material Thermoplastic, Thermoset
Insert Style Pin
Insert Type Non-Environmental
Interfacial Seal Without
Number of Positions 22
Keying B
Pole Configuration 22
Contact Type Pin
Wire Size 16AWG, 20AWG
For Use With GPRB
Packaging Method Package
Packaging Quantity 1
Product Type Insert


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1738151-3?

Additional datasheets, footprints and schematics for 1738151-3 are listed on our Part Details page. You can also find images and similar parts to 1738151-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1738151-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738151-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1738151-3 fall under?

The 1738151-3 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 1738151-3 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1738151-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1738151-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1738151-3 have stock available?

There is no stock from authorised distributors for 1738151-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1738151-3 often in real-time on the comparison pages.

What if I can't find stock of 1738151-3?

You can fill out our help required form which you can use to request a quote for 1738151-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay