Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Rear Grommet | Without |
---|---|
Insert Style | Pin |
Insert Type | Non-Environmental |
Module Material | Thermoset, Thermoplastic |
Interfacial Seal | Without |
Number of Positions | 17 |
Keying | B |
Pole Configuration | 17 |
Contact Type | Pin |
Wire Size | 14AWG, 20AWG |
For Use With | GPRB |
Product Type | Insert |
Where can I find additional details, specifications and documents for a 1738133-1?
Additional datasheets, footprints and schematics for 1738133-1 are listed on our Part Details page. You can also find images and similar parts to 1738133-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738133-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738133-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738133-1 fall under?
The 1738133-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1738133-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738133-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738133-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738133-1 have stock available?
There is no stock from authorised distributors for 1738133-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738133-1 often in real-time on the comparison pages.
What if I can't find stock of 1738133-1?
You can fill out our help required form which you can use to request a quote for 1738133-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.