Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.51
|
No stock
|
Buy Now | |
Electro Enterprises
from US$17.73
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$33.59
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$19.00
|
6
in stock
|
Buy Now | |
Distrelec
from US$21.11
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$24.15
|
-
|
Buy Now | |
TTI Europe
from US$17.27
|
-
|
Buy Now |
Interfacial Seal | Without |
---|---|
Rear Grommet | Without |
Material | Thermoplastic |
Module Material | Thermoset, Thermoplastic |
Insert Style | Dummy |
Insert Type | Dummy |
Keying | A, B |
Pole Configuration | None |
Contact Type | Dummy |
Wire Size | 3AWG, 5AWG |
For Use With | GPRB |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Insert |
Rack&Panel Connectors DUMMY INSERT | Rapid Electronics |
TE Connectivity Dummy Insert Rack & Panel Connectors DUM | Distrelec |
Dummy Insert Rohs Compliant: Yes |Amp Te Connectivity 1738085-1 | Newark Electronics |
DUMMY INSERT | TTI Europe |
Where can I find additional details, specifications and documents for a 1738085-1?
Additional datasheets, footprints and schematics for 1738085-1 are listed on our Part Details page. You can also find images and similar parts to 1738085-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738085-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738085-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738085-1 fall under?
The 1738085-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1738085-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738085-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738085-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738085-1 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1738085-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738085-1 often in real-time on the comparison pages.
What if I can't find stock of 1738085-1?
You can fill out our help required form which you can use to request a quote for 1738085-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.