1738076-1 Part Information

Details for 1738076-1 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Contact Inserts

Part Downloads

Part Specifications

Rear Grommet With
Insert Style Pin
Interfacial Seal Without
Module Material Thermoset, Thermoplastic
Insert Type Environmental
Number of Positions 17
Keying A
Contact Type Pin
Pole Configuration 17
Wire Size 12AWG, 22AWG
For Use With GPRA
Product Type Insert
Not applicable for solder process capability
Status: Active
Product Code: K336
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1738076-1?

Additional datasheets, footprints and schematics for 1738076-1 are listed in our Part Details tab. You can also find the 1738076-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1738076-1 in the Pricing & Inventory tab next to part details. You can view 1738076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1738076-1 fall under?

The 1738076-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 1738076-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1738076-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1738076-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1738076-1 have stock available?

There is no stock from authorised distributors for 1738076-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1738076-1 often in real-time on the comparison pages.

What if I can't find stock of 1738076-1?

You can fill out our help required form which you can use to request a quote for 1738076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1738076-1

Loading...
Loading Results for 1738076-1
We use cookies to improve your experience. See our privacy policy.
Okay