1738054-1 Part Information

Details for 1738054-1 by TE Connectivity

Connectors>Rectangular Connectors>Rectangular Contact Inserts

Part Downloads

Part Specifications

Interfacial Seal Without
Insert Style Socket
Insert Type Non-Environmental
Module Material Thermoplastic, Thermoset
Rear Grommet Without
Keying A
Number of Positions 1
Contact Type Socket
Pole Configuration 1
Wire Size 5AWG, 1AWG
For Use With GPRA
Product Type Insert
Not applicable for solder process capability
Status: Active
Product Code: K336
Global Product Line: 257
GPL Description: Aerospace Defense & Marine

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1738054-1?

Additional datasheets, footprints and schematics for 1738054-1 are listed in our Part Details tab. You can also find the 1738054-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1738054-1 in the Pricing & Inventory tab next to part details. You can view 1738054-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1738054-1 fall under?

The 1738054-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 1738054-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1738054-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1738054-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1738054-1 have stock available?

There is no stock from authorised distributors for 1738054-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1738054-1 often in real-time on the comparison pages.

What if I can't find stock of 1738054-1?

You can fill out our help required form which you can use to request a quote for 1738054-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1738054-1

Loading...
Loading Results for 1738054-1
We use cookies to improve your experience. See our privacy policy.
Okay