Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Copper Alloy |
---|---|
Contact Size | 15 |
Contact Configuration | Coaxial Crimp |
Contact Mating Area Plating Material | Nickel |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Rack&Panel Connectors Socket Contact Size 15 | Rapid Electronics |
TE Connectivity Socket Contact Size 15 Rack & Panel Conn | Distrelec |
SOCKET CONTACT,SIZE 15 | Farnell |
Contact, Socket, Rg174, Rg179, Rg316-Kx22, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | GPRB Series |
RoHS: | Unknown |
Product Range | GPRB Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1738026-1?
Additional datasheets, footprints and schematics for 1738026-1 are listed on our Part Details page. You can also find images and similar parts to 1738026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738026-1 fall under?
The 1738026-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1738026-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738026-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1738026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738026-1 often in real-time on the comparison pages.
What if I can't find stock of 1738026-1?
You can fill out our help required form which you can use to request a quote for 1738026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.