Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.10
Contact Type | Pin |
---|---|
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 80A |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Nickel |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Orientation | Straight |
Contact Size | 5 |
Crimp Area Plating Finish | Gold |
Wire Size | 8AWG |
Operating Voltage | 440VAC |
Color Code | Green |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
PIN CONT,POWER,SIZE 5,GPR | Heilind Electronics |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity PIN CONT POWER SIZE 5 GPR Rack & Panel C | Distrelec |
Where can I find additional details, specifications and documents for a 1738019-1?
Additional datasheets, footprints and schematics for 1738019-1 are listed on our Part Details page. You can also find images and similar parts to 1738019-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738019-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738019-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738019-1 fall under?
The 1738019-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1738019-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738019-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738019-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738019-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1738019-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738019-1 often in real-time on the comparison pages.
What if I can't find stock of 1738019-1?
You can fill out our help required form which you can use to request a quote for 1738019-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.