Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.49
|
No stock
|
Buy Now | |
Powell Electronics
from US$31.40
|
4,026
in stock
|
Buy Now | |
Electro Enterprises
from US$28.11
|
536
in stock
|
Buy Now | |
Rapid Electronics
from US$33.42
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$31.70
|
84
in stock
|
Buy Now | |
Distrelec
from US$31.52
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$30.46
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.46
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.27
|
-
|
Buy Now | |
Avnet America
from US$24.08
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 23A |
Crimp Area Plating Finish | Gold |
Contact Orientation | Straight |
Contact Size | 12 |
Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | 3.4mm |
Wire Size | 14 – 12AWG |
Color Code | Green |
Wire Insulation Support | With |
Mount Type | Crimp |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Rack&Panel Connectors SKT CONT SIZE 12 GPR | Rapid Electronics |
TE Connectivity - AMP Power Contact SOCKET CONTACT SIZE 12 GPR | Distrelec |
PWR CONTACT, SOCKET, CRIMP, 12AWG | Farnell |
SOCKET CONTACT SIZE 12 GP | Heilind Electronics |
Contact, Socket, 14-12Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1738018-1?
Additional datasheets, footprints and schematics for 1738018-1 are listed on our Part Details page. You can also find images and similar parts to 1738018-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1738018-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1738018-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1738018-1 fall under?
The 1738018-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1738018-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1738018-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1738018-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1738018-1 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1738018-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1738018-1 often in real-time on the comparison pages.
What if I can't find stock of 1738018-1?
You can fill out our help required form which you can use to request a quote for 1738018-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.