Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
173653-000,
1-1191263-1 |
Prices starting from US$13.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.68
|
No stock
|
Buy Now | |
TTI Europe
from US$19.59
|
475
in stock
|
Buy Now | |
Heilind Electronics
from US$17.79
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.79
|
55
in stock
|
Buy Now | |
Avnet America
from US$14.07
|
-
|
Buy Now | |
Avnet Asia
from US$16.56
|
-
|
Buy Now | |
Sager
from US$13.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Sn96 Ag Solder Alloy |
---|---|
Plating Material | Electroless Nickel |
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
Shield Plating Material | Pre-Tin |
Ferrule Material | Copper Alloy |
インサートのタイプ | Solder Preform with Activated Rosin Flux |
Shield Material | Copper Braid with Activated Rosin Flux |
20 AWG Shielded Pairs (Max) | 1 |
22 AWG Shielded Pairs (Max) | 2 |
Cable Bundle Diameter (Max) | 6.9mm, .27in |
Cable Size | Small |
Cable Bundle Diameter (Min) | .18in, 3.1mm |
Wire Bundle Diameter (Max) | .165in, 4.2mm |
Cable Shield Diameter (Max) | 5.3mm, .21in |
Cable Shield Diameter (Min) | 2.4mm, .095in |
Comment | Terminates 1 to 4 cable shields to one ferrule. |
Cable Type | Multi-Conductors Shielded, Single |
Product Type | Terminator |
Operating Temperature Range | -65 – 175°C |
FERRULE / SOLDERSHIELD DEVICE | TTI Europe |
173653-000 | Heilind Electronics |
Cable Accessories Terminator Electroless Nickel | Avnet America |
Solder Sleeves & Shield Tubing HET-A-02C | Sager |
Where can I find additional details, specifications and documents for a 173653-000?
Additional datasheets, footprints and schematics for 173653-000 are listed on our Part Details page. You can also find images and similar parts to 173653-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173653-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173653-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173653-000 fall under?
The 173653-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to 173653-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173653-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 173653-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173653-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Avnet America and Avnet Asia have stock available or on a lead time for 173653-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173653-000 often in real-time on the comparison pages.
What if I can't find stock of 173653-000?
You can fill out our help required form which you can use to request a quote for 173653-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.