Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.31
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter | 2.67 – 3.68mm, .105 – .144in |
Overall Length | .83in, 21.08mm |
Wire Insulation Diameter (Min) | .105in |
Stud Diameter | .173in, 4.4mm |
Barrel Inside Diameter | 1.42mm, 3.02mm, .055in, .118in |
Wire Insulation Diameter (Max) | 3.6576mm, .144in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | Anti-Rotational/Grounding |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL #18-14 | Avnet America |
Where can I find additional details, specifications and documents for a 173638-1?
Additional datasheets, footprints and schematics for 173638-1 are listed on our Part Details page. You can also find images and similar parts to 173638-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173638-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173638-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173638-1 fall under?
The 173638-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 173638-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173638-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173638-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173638-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 173638-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173638-1 often in real-time on the comparison pages.
What if I can't find stock of 173638-1?
You can fill out our help required form which you can use to request a quote for 173638-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.