Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Tongue Thickness | .03in, .76mm |
Wire Insulation Diameter (Max) | 3.683mm, .145in |
Stud Diameter | 3.8mm, .15in |
Barrel Inside Diameter | 3.02mm, 1.42mm, .055in, .118in |
Overall Length | .83in, 21.08mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter | 2.7 – 3.7mm, .106 – .145in |
Wire Insulation Diameter (Min) | .106in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Sealable | No |
Stud Size | M3.5, #6 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal #18-14 Rohs Compliant: Yes |Amp Te Connectivity 173637-1 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Strip | Avnet America |
RING TERMINAL #18-14 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 173637-1?
Additional datasheets, footprints and schematics for 173637-1 are listed on our Part Details page. You can also find images and similar parts to 173637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173637-1 fall under?
The 173637-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 173637-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 173637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173637-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Asia have stock available or on a lead time for 173637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173637-1 often in real-time on the comparison pages.
What if I can't find stock of 173637-1?
You can fill out our help required form which you can use to request a quote for 173637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.