Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Mating Tab Width | .071in, 1.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 14A |
Terminal & Splice Type | Tab |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | 22AWG, 23AWG, .3mm² |
Wire Insulation Diameter | .055 – .075in, 1.4 – 1.9mm |
Wire Size | .3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 Mlc Tab Cont 24-22 Gold |Amp Te Connectivity 173633-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 173633-3?
Additional datasheets, footprints and schematics for 173633-3 are listed on our Part Details page. You can also find images and similar parts to 173633-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 173633-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173633-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 173633-3 fall under?
The 173633-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 173633-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 173633-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 173633-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 173633-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 173633-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 173633-3 often in real-time on the comparison pages.
What if I can't find stock of 173633-3?
You can fill out our help required form which you can use to request a quote for 173633-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.