1735869-2 Audio & Video Connectors by TE Connectivity

SAS BACKPLANE RECEPT, VERTICAL, SMT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Newark
Newark
from US$2.23
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.17
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.14
-
Buy Now

Specifications

Number of Positions 29
PCB Mount Orientation Vertical
Stackable No
Number of Rows 1
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
PCB Termination Area Plating Finish Matte
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention With
PCB Mounting Style Surface Mount
Packaging Method Tape & Reel
Product Type Connector
Connector Style Receptacle
Shell Without
Product Grouping SAS
Receptacle Configuration SAS Backplane
High Temperature Housing Yes

Compatible Parts


Alternative Descriptions

Sas Backplane Recept, Vertical, Smt |Amp Te Connectivity 1735869-2 | Newark Electronics
SAS BACKPLANE RECEPT, VERTICAL, SMT, SAS and MiniSAS | TE Connectivity 1735869-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1735869-2?

Additional datasheets, footprints and schematics for 1735869-2 are listed on our Part Details page. You can also find images and similar parts to 1735869-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1735869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1735869-2 fall under?

The 1735869-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1735869-2 when available in the SAS Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1735869-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1735869-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1735869-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1735869-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1735869-2 often in real-time on the comparison pages.

What if I can't find stock of 1735869-2?

You can fill out our help required form which you can use to request a quote for 1735869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay