Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0050
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0075
|
99,500
in stock
|
Buy Now | |
TTI Europe
from US$0.0058
|
1,020,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0080
|
190,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
185,340
in stock
|
Buy Now | |
element14
from US$0.0140
|
185,340
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
160,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0077
|
143,880
in stock
|
Buy Now | |
Avnet America
from US$0.0065
|
110,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0050
|
80,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0055
|
80,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0111
|
75,000
in stock
|
Buy Now | |
Sager
from US$0.0063
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.0097
|
38,340
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0111
|
5,250
in stock
|
Buy Now | |
TE Store
from US$0.07
|
1,918
in stock
|
Buy Now | |
RS Americas
from US$0.0140
|
-
|
Buy Now | |
Boersig
from US$0.0082
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Plating Material | Tin |
---|---|
Wire Contact Termination Area Plating Material Thickness | 80µin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 24AWG, .05 – .02mm² |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2mm, .079in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | 1735447-x- 2041423-x |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Product Type | Contact |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
2.0MMCRIMPCONTACT | TTI Europe |
Connector Accessory Contact Phosphor Bronze | Rapid Electronics |
Contact, Socket, 24Awg, Crimp | Newark Electronics |
TE Connectivity 2.0mm Crimp Contact Headers & Wire Housi | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
24-30 AWG Tin Finish 2.0 mm Crimp Socket | Future Electronics |
2.0mmCrimpContact | Heilind Electronics |
Headers & Wire Housings 2mm CRMP SCKT 24-30 AWG Reel of 10000 | Sager |
CONTACT, SOCKET, 24AWG, CRIMP | Farnell |
2.0mm,Crimp,Contact Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 1735801-1 | Internal Number: 1735801-1 | TE Connectivity | TE Store |
Contact, Socket, 250VAC/250VDC | RS Americas |
Status: | Unknown |
---|---|
Series: | HPI Series |
RoHS: | Unknown |
Product Range | HPI Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | TE 1735447 & 2041423 Receptacle Housings |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1735801-1?
Additional datasheets, footprints and schematics for 1735801-1 are listed on our Part Details page. You can also find images and similar parts to 1735801-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735801-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735801-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735801-1 fall under?
The 1735801-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1735801-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735801-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735801-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735801-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 1735801-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735801-1 often in real-time on the comparison pages.
What if I can't find stock of 1735801-1?
You can fill out our help required form which you can use to request a quote for 1735801-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.