Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Post Size | .02in, .5mm |
---|---|
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .116in, 2.96mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | .031in, .8mm |
Row-to-Row Spacing | .079in, 2mm |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Solder Tails |
Position Locations Omitted | None |
実装方法 | Tape Mounted on Reel |
Packaging Quantity | 1000 |
Packaging Method | Tape Mounted on Reel |
Header Type | Solid |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
HDR ASSY 2MM AMPMODU SMT R/A D | Avnet America |
Where can I find additional details, specifications and documents for a 1735798-1?
Additional datasheets, footprints and schematics for 1735798-1 are listed on our Part Details page. You can also find images and similar parts to 1735798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735798-1 fall under?
The 1735798-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735798-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735798-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1735798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735798-1 often in real-time on the comparison pages.
What if I can't find stock of 1735798-1?
You can fill out our help required form which you can use to request a quote for 1735798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.