1735574-2

Connectors

> Audio & Video Connectors

> SATA & Micro SATA

> SATA Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1735574-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1735574-2
Series Information for 1735574-2 - TE Connectivity
  • Status: Active
  • Product Code: L110
  • Global Product Line: B90
  • GPL Description: Data and Devices

Description

Assembly Slimline SATA Plug Vertical, TH

Specifications

PCB Mount Orientation:
Vertical
Key Type:
Dual
Number of Rows:
1
Keyed:
Yes
Number of Ports:
2
Number of Positions:
13
Stackable:
No
Contact Current Rating (Max):
1.5A
Contact Base Material:
Copper Alloy
PCB Termination Area Plating Finish:
Matte
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Thickness:
.38µm, 15µin
PCB Contact Termination Area Plating Material:
Tin
Contact Configuration:
6P + 7P
PCB Thickness (Recommended):
.048in, 1.2mm
Height Above PC Board:
6.85mm, .27in
Housing Color:
Black
Centerline (Pitch):
1.27mm, .039in, 1mm, .05in
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
PCB Mounting Style:
Through Hole
PCB Mount Retention:
With
Boardlock Length:
.098in, 2.5mm
Boardlock Plating Material:
Tin
Mounting Location:
Top
PCB Mount Retention Type:
Solder Peg
Mating Alignment Type:
Polarization
Connector Mounting Type:
Board Mount
Circuit Application:
Power & Signal
Packaging Quantity:
300
Packaging Method:
Loose Piece
Connector System:
Cable-to-Board
Connector Style:
Plug
Profile:
Slimline
Product Type:
Connector
Connector & Contact Terminates To:
Printed Circuit Board
Product Grouping:
SATA
Shell:
Without
Termination Post Length:
2.5mm, .098in
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
High Temperature Housing:
Yes

Compatibility

  • Compatible Parts: 1-1735413-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
ASSEMBLY SLIMLINE SATA PLUG VERTICAL, TH

Similar Products