Assembly Process Feature Material | Steel |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 150 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | 17mm, .669in |
Stack Height | 20mm, 19mm, 17mm, .748in, 18mm, .787in, .669in, .709in |
コネクタの高さ | 17mm |
Operating Voltage | 100VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Natural |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 100 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Reel Diameter | .5in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8Fh,r17H.5,150,08/Sn,tr,sc |Amp Te Connectivity 1735482-7 | Newark Electronics |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1735482-7?
Additional datasheets, footprints and schematics for 1735482-7 are listed on our Part Details page. You can also find images and similar parts to 1735482-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735482-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735482-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735482-7 fall under?
The 1735482-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1735482-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735482-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735482-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735482-7 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1735482-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735482-7 often in real-time on the comparison pages.
What if I can't find stock of 1735482-7?
You can fill out our help required form which you can use to request a quote for 1735482-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.