1735471-3

Connectors

> Audio & Video Connectors

> SATA & Micro SATA

> SATA Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1735471-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1735471-3
Details for TE Store
1735471-3
Assembly Slimline SATA Plug 7P+6P Connector Style:Plug
Buy Directly from TE Store (10390 in Stock)
$0.8200 per unit
Series Information for 1735471-3 - TE Connectivity
  • Status: Active
  • Product Code: L110
  • Global Product Line: B90
  • GPL Description: Data and Devices

Description

Assembly Slimline SATA Plug 7P+6P

Specifications

PCB Mount Orientation:
Vertical
Number of Rows:
1
Number of Ports:
2
Stackable:
No
Number of Positions:
13
Keyed:
Yes
Contact Current Rating (Max):
1.5A
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
.05µm, 2µin
Contact Mating Area Plating Material:
Gold
Contact Configuration:
6P + 7P
PCB Termination Area Plating Finish:
Matte
PCB Contact Termination Area Plating Material:
Tin
PCB Thickness (Recommended):
.048in, 1.2mm
Height Above PC Board:
5.4mm, .212in
Housing Color:
Black
Centerline (Pitch):
.039in, 1mm, 1.27mm, .05in
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
PCB Mount Retention:
With
Boardlock Length:
.028in, .7mm
Mounting Location:
Top
Connector Mounting Type:
Board Mount
PCB Mounting Style:
Surface Mount
PCB Mount Retention Type:
Solder Peg
Mating Alignment Type:
Polarization
Circuit Application:
Power & Signal
Comment:
Square Eyelet Side Solder Peg
Packaging Quantity:
650
Packaging Method:
Tape & Reel
Shell:
Without
Connector & Contact Terminates To:
Printed Circuit Board
Product Grouping:
SATA
Product Type:
Connector
Connector System:
Cable-to-Board
Connector Style:
Plug
Profile:
Slimline
Termination Post Length:
.17in
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
High Temperature Housing:
Yes

Compatibility

  • Compatible Parts: 1735539-2, 1735539-3, 1-1735413-1, 1-1735413-2, 1-1735413-3
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
Conn SATA PL 13 POS 1mm Solder RA SMD 13 Terminal 1 Port T/R
Avnet Europe
Conn SATA PL 13 POS 1mm Solder RA SMD 13 Terminal 1 Port T/R
TE Store
Assembly Slimline SATA Plug 7P+6P Connector Style:Plug;Connector System:Cable-to-Board;Number of Positions:13;Contact Configuration:6P + 7P;Profile:Slimline Plug Cable-to-Board 13 6P + 7P | Sata Connector | TE Connectivity

Similar Products