1735452-5 Audio & Video Connectors by TE Connectivity

Assembly Micro SATA Plug 7P+9P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.17

Distributor Stock
Logo for Avnet America
Avnet America
from US$2.17
-
Buy Now

Specifications

Number of Positions 16
PCB Mount Orientation Right Angle
Stackable No
Number of Rows 1
Contact Current Rating (Max) 1.5A
PCB Termination Area Plating Finish Matte
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 15µin
Contact Mating Area Plating Material Gold
Contact Configuration 7P + 9P
Contact Base Material Copper Alloy
Height Above PC Board .157in, 4mm
Housing Color Black
Centerline (Pitch) 1.27mm, .05in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Boardlock Material Copper Alloy
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Mounting Location Top
PCB Mounting Style Straddle Mount
Circuit Application Power & Signal
Comment Top Mount
Packaging Quantity 50
Packaging Method Tray
Connector System Cable-to-Board
Connector Style Plug
Shell Without
Connector & Contact Terminates To Printed Circuit Board
製品タイプ Connector
Operating Temperature Range -40 – 185°F, -40 – 85°C
High Temperature Housing Yes


Alternative Descriptions

Micro SATA Connector Plug 16 Position Straddle Mount Solder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1735452-5?

Additional datasheets, footprints and schematics for 1735452-5 are listed on our Part Details page. You can also find images and similar parts to 1735452-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1735452-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735452-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1735452-5 fall under?

The 1735452-5 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > Micro SATA Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1735452-5 when available in the Micro SATA Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1735452-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1735452-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1735452-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1735452-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1735452-5 often in real-time on the comparison pages.

What if I can't find stock of 1735452-5?

You can fill out our help required form which you can use to request a quote for 1735452-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay