Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 16 |
Number of Rows | 1 |
Stackable | No |
Contact Mating Area Plating Thickness | 15µin |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Configuration | 7P + 9P |
Height Above PC Board | 4mm, .157in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Boardlock Material | Copper Alloy |
Mounting Location | Top |
PCB Mount Retention | Without |
PCB Mounting Style | Straddle Mount |
Circuit Application | Power & Signal |
Comment | Top Mount |
Packaging Quantity | 50 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Shell | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
製品タイプ | Connector |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
Conn Micro SATA PL 7Power/9Power POS Solder ST SMD 16 Terminal 2 Port Loose Piece | Avnet America |
Assembly Micro SATA Plug 7P plus 9P, SATA and Micro SATA | TE Connectivity 1735452-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1735452-2?
Additional datasheets, footprints and schematics for 1735452-2 are listed on our Part Details page. You can also find images and similar parts to 1735452-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735452-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735452-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735452-2 fall under?
The 1735452-2 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > Micro SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735452-2 when available in the Micro SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735452-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735452-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735452-2 have stock available?
Authorised distributors including Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1735452-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735452-2 often in real-time on the comparison pages.
What if I can't find stock of 1735452-2?
You can fill out our help required form which you can use to request a quote for 1735452-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.