Prices starting from US$0.0479
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.08 |
26,995
|
Buy Now | |
Newark Electronics | US$0.10 |
26,995
|
Buy Now | |
Rapid Electronics | US$0.0479 |
26,995
|
Buy Now | |
Chip One Stop | US$0.05 |
26,995
|
Buy Now | |
Farnell | US$0.06 |
21,600
|
Buy Now | |
Future Electronics | US$0.0499 |
-
|
Buy Now | |
Avnet America | US$0.0499 |
-
|
Buy Now | |
RS Americas | US$0.07 |
-
|
Buy Now | |
Boersig | US$0.0491 |
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Connector Width | .37in, 9.4mm |
コネクタの高さ | 6.55mm |
Wire Size | .05 – .02mm², 30 – 24AWG |
Connector Length | 18.8mm, .7402in |
Connector Height | 6.55mm, .258in |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Thermoplastic |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | 1735446-x |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 600 |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Headers & Wire Housings 9 Pos Recpt 2.0Mm |Amp Te Connectivity 1735447-9 | Newark Electronics |
Headers&Wire Housings 9 POS RECPT 2.0mm | Rapid Electronics |
TE Connectivity HPI 2.0 RECEPTACLE HOUSING 9P Board Conn | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 9 POS 2mm Crimp ST Cable Mount | Avnet America |
HPI 2.0 RECEPTACLE HOUSING, 9P, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1735447-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1735447-9?
Additional datasheets, footprints and schematics for 1735447-9 are listed on our Part Details page. You can also find images and similar parts to 1735447-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735447-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735447-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735447-9 fall under?
The 1735447-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1735447-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735447-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735447-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735447-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1735447-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735447-9 often in real-time on the comparison pages.
What if I can't find stock of 1735447-9?
You can fill out our help required form which you can use to request a quote for 1735447-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.