Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0321
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0411
|
1,502
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
44,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0427
|
44,066
in stock
|
Buy Now | |
Chip One Stop
from US$0.0349
|
44,066
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
44,066
in stock
|
Buy Now | |
TE Store
from US$0.13
|
7,621
in stock
|
Buy Now | |
element14
from US$0.0448
|
2,402
in stock
|
Buy Now | |
Avnet America
from US$0.0416
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0442
|
-
|
Buy Now | |
TTI Europe
from US$0.0321
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Connector Width | .37in, 9.4mm |
コネクタの高さ | 6.55mm |
Wire Size | .05 – .02mm², 30 – 24AWG |
Connector Length | 12.8mm, .5039in |
Connector Height | 6.55mm, .258in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
For Use With | 1735446-x |
Circuit Application | Power & Signal |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 600 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
Hpi 2.0 Receptacle Housing, 6P |Amp Te Connectivity 1735447-6 | Newark Electronics |
Headers&Wire Housings 6 POS RECPT 2.0mm | Rapid Electronics |
TE Connectivity - AMP Connector HPI 2.0 RECEPTACLE HOUSING 6P | Distrelec |
RECEPTACLE HOUSING, 6POS, 1ROW, 2MM | Farnell |
HPI 2.0 RECEPTACLE HOUSING, 6P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 6 | Amp Hpi 2.0 Mm Receptacle Housing | Part Number: 1735447-6 | Internal Number: 1735447-6 | .079" | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 6POS, 2MM | element14 |
Conn Housing RCP 6 POS 2mm Crimp ST Cable Mount | Avnet America |
HPI 2.0 RECEPTACLE HOUSING, 6P, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1735447-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1735447-6?
Additional datasheets, footprints and schematics for 1735447-6 are listed on our Part Details page. You can also find images and similar parts to 1735447-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735447-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735447-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735447-6 fall under?
The 1735447-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1735447-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735447-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735447-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735447-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1735447-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735447-6 often in real-time on the comparison pages.
What if I can't find stock of 1735447-6?
You can fill out our help required form which you can use to request a quote for 1735447-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.