1735446-9 PCB Connectors by TE Connectivity

2MM PITCH HPI POST HEADER, VERTICAL, 9P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.28
12,391
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Boersig
Boersig
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Contact Load Condition Fully Loaded
Number of Rows 1
Number of Positions 9
PCB Mount Orientation Vertical
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Mating Post Length 3.35mm, .131in
PCB Contact Termination Area Plating Material Thickness 2.03µm, 79.92µin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Finish Bright
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Bright
Contact Current Rating (Max) 3A
Connector Width .185in, 4.7mm
PCB Thickness (Recommended) 1 – 1.6mm, .039 – .063in
コネクタの高さ 6.07mm
Wire Size 30AWG
Connector Length 20mm, .787in
Connector Height 6.07mm, .239in
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) 2mm, .079in
Housing Material Thermoplastic
Housing Color Natural
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Retention With
PCB Mount Retention Type Retention Solder Tails
Strain Relief Without
Circuit Application Signal
実装方法 Bag
Packaging Quantity 300
Packaging Method Bag
Sealable No
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Post & Tail Length .134in, 3.4mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -25 – 85°C, -13 – 185°F

Compatible Parts


Alternative Descriptions

2MM PITCH HPI POST HEADER, VERTICAL, 9P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | Amp Hpi 2.0 Mm Header | Part Number: 1735446-9 | Internal Number: 1735446-9 | TE Connectivity | TE Store
2Mm Pitch Hpi Post Header, Vertical, 9P |Amp Te Connectivity 1735446-9 | Newark Electronics
Conn Shrouded Header HDR 9 POS 2mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1735446-9?

Additional datasheets, footprints and schematics for 1735446-9 are listed on our Part Details page. You can also find images and similar parts to 1735446-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1735446-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735446-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1735446-9 fall under?

The 1735446-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1735446-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1735446-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1735446-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1735446-9 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1735446-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1735446-9 often in real-time on the comparison pages.

What if I can't find stock of 1735446-9?

You can fill out our help required form which you can use to request a quote for 1735446-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay