Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Ports | 2 |
Number of Rows | 1 |
Keyed | Yes |
Key Type | Dual |
Number of Positions | 13 |
Stackable | No |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Configuration | 6P + 7P |
PCB Thickness (Recommended) | 1.2mm, .048in |
Height Above PC Board | 5.4mm, .212in |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, 1mm, .039in, .05in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Location | Top |
PCB Mount Retention Type | Boardlock |
Boardlock Length | .028in, .7mm |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Tab - Side Solder Peg |
Packaging Method | Tape & Reel |
Packaging Quantity | 650 |
Product Grouping | SATA |
Product Type | Connector |
Shell | Without |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Slimline |
Connector Style | Plug |
Termination Post Length | .076in |
High Temperature Housing | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Assembly Slimline Sata Plug 7P+6P |Te Connectivity 1735418-3 | Newark Electronics |
ASSEMBLY SLIMLINE SATA PLUG 7P+6P | Avnet America |
Special Order: Assembly Slimline SATA Plug 7P+6P SATA Connector Type: SATA Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 13 Contact Configuration: 6P + 7P SATA Plug Cable-to-Board 13 | Sata & Micro Sata Connector | Part Number: 1735418-3 | Internal Number: 1735418-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1735418-3?
Additional datasheets, footprints and schematics for 1735418-3 are listed on our Part Details page. You can also find images and similar parts to 1735418-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735418-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735418-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735418-3 fall under?
The 1735418-3 is listed under Connectors > Audio & Video Connectors > SATA & Micro SATA > SATA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735418-3 when available in the SATA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735418-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735418-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735418-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1735418-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735418-3 often in real-time on the comparison pages.
What if I can't find stock of 1735418-3?
You can fill out our help required form which you can use to request a quote for 1735418-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.