1735418-1

Connectors

> Audio & Video Connectors

> SATA & Micro SATA

> SATA Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1735418-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1735418-1
Series Information for 1735418-1 - TE Connectivity
  • Status: Active
  • Product Code: L110
  • Global Product Line: B90
  • GPL Description: Data and Devices

Description

Assembly Slimline SATA Plug 7P+6P

Specifications

PCB Mount Orientation:
Right Angle
Stackable:
No
Number of Rows:
1
Number of Positions:
13
Key Type:
Dual
Keyed:
Yes
Number of Ports:
2
Contact Current Rating (Max):
1.5A
PCB Termination Area Plating Finish:
Matte
Contact Mating Area Plating Thickness:
.05µm, 2µin
Contact Configuration:
6P + 7P
PCB Contact Termination Area Plating Material:
Tin
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold
PCB Thickness (Recommended):
.048in, 1.2mm
Height Above PC Board:
.212in, 5.4mm
Housing Material:
Thermoplastic
Centerline (Pitch):
.05in, 1mm, .039in, 1.27mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Mating Alignment Type:
Polarization
Boardlock Length:
.028in, .7mm
Connector Mounting Type:
Board Mount
PCB Mount Retention Type:
Boardlock
Mounting Location:
Top
PCB Mount Retention:
With
PCB Mounting Style:
Surface Mount
Circuit Application:
Power & Signal
Comment:
Tab - Side Solder Peg
Packaging Quantity:
650
Packaging Method:
Tape & Reel
Connector Style:
Plug
Product Grouping:
SATA
Product Type:
Connector
Shell:
Without
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Profile:
Slimline
Termination Post Length:
.076in
Operating Temperature Range:
-40 – 85°C, -40 – 185°F
High Temperature Housing:
Yes

Compatibility

  • Compatible Parts: 1735418-3, 1735539-2, 1-1735413-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Avnet America
ASSEMBLY SLIMLINE SATA PLUG 7P+6P

Similar Products