Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | .123in, 3.12mm |
---|---|
Shield Plating Material | Bright Tin over Nickel |
Color | Black |
Shield Material | Copper Alloy |
Number of Positions | 83 |
Number of Rows | 5 |
Number of Card Slots | 1 |
Number of Ports | 1 |
Contact Current Rating (Max) | 3A, .5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Centerline (Pitch) | .05in, 2.54mm, .1in, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
接合对准 | Without |
Connector Mounting Type | Board Mount |
Board Mount | Top Side |
Mounting Angle | Right Angle |
PCB Mounting Style | Through Hole |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 10 |
Connector Style | Header - Pin |
Shielded | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Sealable | No |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Hwic Ra Ultra Tall Header Assembly |Amp Te Connectivity 1735305-1 | Newark Electronics |
Conn Card Edge 83 RA Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1735305-1?
Additional datasheets, footprints and schematics for 1735305-1 are listed on our Part Details page. You can also find images and similar parts to 1735305-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735305-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735305-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735305-1 fall under?
The 1735305-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735305-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735305-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735305-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735305-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1735305-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735305-1 often in real-time on the comparison pages.
What if I can't find stock of 1735305-1?
You can fill out our help required form which you can use to request a quote for 1735305-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.