Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Module Key Type | SGRAM |
---|---|
Ejector Type | Locking |
Latch Plating Material | Tin |
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Center Key | None |
Number of Positions | 144 |
Number of Rows | 2 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Keying | Standard |
Number of Bays | 2 |
Contact Mating Area Plating Thickness | 9.84µin, .25µm |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Socket Type | Memory Card |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .031in, .8mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Hold-Down Post |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 240 |
Row-to-Row Spacing | 6.2mm, .244in |
Product Type | Socket |
Sealable | No |
Connector System | Cable-to-Board |
Profile | Standard |
DRAM Type | Double Data Rate (DDR) |
Connector & Contact Terminates To | Printed Circuit Board |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SKT SODIMM 144P 1.8V (DDR2) ST | Rapid Electronics |
MEMORY AND SIM CARD CONNECTORS | Farnell |
Skt,sodimm,144P,ddri/Ii,1.8Vstd,ty-S |Amp Te Connectivity 1735251-2 | Newark Electronics |
Conn DIMM Socket SKT 144 POS 0.8mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 1735251-2?
Additional datasheets, footprints and schematics for 1735251-2 are listed on our Part Details page. You can also find images and similar parts to 1735251-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735251-2 fall under?
The 1735251-2 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1735251-2 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735251-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735251-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735251-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1735251-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735251-2 often in real-time on the comparison pages.
What if I can't find stock of 1735251-2?
You can fill out our help required form which you can use to request a quote for 1735251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.