1735042-6 PCB Connectors by TE Connectivity

1MM FFC SMT V ASSY 6P EMBOSS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.50
20,536
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
7,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.25
7,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
7,500
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.25
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.27
-
Buy Now
Logo for Boersig
Boersig
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 1µm, 39.37µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 1µm, 39.37µin
Contact Layout Staggered Type A
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Finish Matte
Contact Shape & Form Single Beam
Contact Mating Area Plating Material Tin
Contact Base Material Phosphor Bronze
Connector Product Type Connector Assembly
PCB Contact Termination Area Plating Material Tin
コネクタの高さ 5.6mm
Connector Height 5.6mm, .22in
Connector Width .157in, 4mm
Accepts Flex Cable Thickness .3mm, .012in
Connector Length 7mm, .314in
Operating Voltage 125VAC
Housing Material Nylon GF
Centerline (Pitch) .039in, 1mm
Housing Color Natural
Circuit Identification Feature With
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Alignment With
Circuit Application Signal
Packaging Method Tape & Reel
Packaging Quantity 800
実装方法 Tape & Reel
Insertion Force Type Non-ZIF
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Wire/Cable Type FPC, FFC
Connector & Contact Terminates To Printed Circuit Board, Flexible Printed Circuit (FPC)
Connector System Flex-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -20 – 85°C, -4 – 185°F

Compatible Parts


Alternative Descriptions

1MM FFC SMT V ASSY 6P EMBOSS Connector System: Flex-to-Board Number of Positions: 6 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 6 .039" 1 mm | Fpc Connector | Part Number: 1735042-6 | Internal Number: 1735042-6 | .039" | TE Connectivity | TE Store
Ffc & Fpc Connectors 1Mm Ffc Smt V Assy 6P Emboss |Amp Te Connectivity 1735042-6 | Newark Electronics
FFC&FPC Connectors 1MM FFC SMT V ASSY 6P EMBOSS | Rapid Electronics
TE Connectivity - AMP FPC Con 1MM FFC SMT V ASSY 6P EMBOSS | Distrelec
FFC-FPC PC BOARD CONNECTORS | Farnell
Conn FPC Connector SKT 6 POS 2mm Solder ST SMD T/R | Avnet America
1MM FFC SMT V ASSY 6P EMBOSS, FPC Connectors | TE Connectivity 1735042-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1735042-6?

Additional datasheets, footprints and schematics for 1735042-6 are listed on our Part Details page. You can also find images and similar parts to 1735042-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1735042-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735042-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1735042-6 fall under?

The 1735042-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1735042-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1735042-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1735042-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1735042-6 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1735042-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1735042-6 often in real-time on the comparison pages.

What if I can't find stock of 1735042-6?

You can fill out our help required form which you can use to request a quote for 1735042-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay