Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Layout | Staggered Type A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Single Beam |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Width | 4mm, .157in |
Connector Height | 5.6mm, .22in |
Connector Length | 5mm, .236in |
コネクタの高さ | 5.6mm |
Operating Voltage | 125VAC |
Housing Color | Natural |
Housing Material | Nylon GF |
Centerline (Pitch) | 1mm, .039in |
Circuit Identification Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 800 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Insertion Force Type | Non-ZIF |
Connector System | Flex-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
1Mm Ffc Smt V Assy 4P Emboss |Amp Te Connectivity 1735042-4 | Newark Electronics |
Conn FFC Connector SKT 4 POS 2mm Solder ST SMD T/R | Avnet America |
1MM FFC SMT V ASSY 4P EMBOSS, FPC Connectors | TE Connectivity 1735042-4 | RS Americas |
Special Order: 1MM FFC SMT V ASSY 4P EMBOSS Connector System: Flex-to-Board Number of Positions: 4 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Insertion Force Type: Non-ZIF Flex-to-Board 4 .039" 1 mm | Fpc Connector | Part Number: 1735042-4 | Internal Number: 1735042-4 | .039" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1735042-4?
Additional datasheets, footprints and schematics for 1735042-4 are listed on our Part Details page. You can also find images and similar parts to 1735042-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735042-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735042-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735042-4 fall under?
The 1735042-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735042-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735042-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735042-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735042-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1735042-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735042-4 often in real-time on the comparison pages.
What if I can't find stock of 1735042-4?
You can fill out our help required form which you can use to request a quote for 1735042-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.