Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.27
|
29,732
in stock
|
Buy Now | |
element14
from US$0.37
|
21,761
in stock
|
Buy Now | |
Farnell
from US$0.22
|
21,761
in stock
|
Buy Now | |
RS
from US$0.23
|
9,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
243
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 6 |
Contact Mating Area Plating Material Thickness | .984µin, .025µm |
PCB Contact Termination Area Plating Material Thickness | .025µm, .984µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Location | Top |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
Accepts Flex Cable Thickness | .012in, .3mm |
Connector Length | .3318in, 8.43mm |
Connector Height | 2.05mm, .08in |
Connector Width | 5.1mm, .2in |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Circuit Identification Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 1500 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
Wire/Cable Type | FPC, FFC |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC), Printed Circuit Board |
Connector System | Flex-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CONN, FFC/FPC, 6POS, 1ROW, 0.5MM, SMT | element14 |
Ffc/Fpc Connector, Receptacle, 6Way, 1Row | Newark Electronics |
Conn FPC Connector SKT 6 POS 0.5mm Solder RA SMD T/R | Avnet America |
FPC CONN. 0.5MM PITCH T/C, 6P, FPC Connectors | TE Connectivity 1734839-6 | RS Americas |
Special Order: FPC CONN. 0.5MM PITCH T/C, 6P Connector System: Flex-to-Board Number of Positions: 6 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 6 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1734839-6 | Internal Number: 1734839-6 | .02" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1 |
Where can I find additional details, specifications and documents for a 1734839-6?
Additional datasheets, footprints and schematics for 1734839-6 are listed on our Part Details page. You can also find images and similar parts to 1734839-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734839-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734839-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734839-6 fall under?
The 1734839-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734839-6 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734839-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734839-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734839-6 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1734839-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734839-6 often in real-time on the comparison pages.
What if I can't find stock of 1734839-6?
You can fill out our help required form which you can use to request a quote for 1734839-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.