Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
5,017
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.43
|
19,853
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,017
in stock
|
Buy Now | |
element14
from US$0.27
|
5,017
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | .025µm, .984µin |
Contact Mating Area Plating Material Thickness | .984µin, .025µm |
Contact Layout | Inline |
Contact Mating Location | Top |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
Connector Length | 7.93mm, .312in |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | LCP (Liquid Crystal Polymer) |
Circuit Identification Feature | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 1500 |
Wire/Cable Type | FPC, FFC |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector & Contact Terminates To | Printed Circuit Board, Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
FPC CONN. 0.5MM PITCH T/C 5P | Rapid Electronics |
FPC CONN. 0.5MM PITCH T/C, 5P Connector System: Flex-to-Board Number of Positions: 5 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 5 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1734839-5 | Internal Number: 1734839-5 | .02" | TE Connectivity | TE Store |
FPC CONN, RCPT, 5POS, 1ROW, 0.5MM | Farnell |
Connector, Ffc/Fpc, 5Pos, 1Rows, 0.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1734839-5 | Newark Electronics |
CONNECTOR, FFC/FPC, 5POS, 1ROWS, 0.5MM | element14 |
Conn FPC Connector SKT 5 POS 0.5mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1734839-5?
Additional datasheets, footprints and schematics for 1734839-5 are listed on our Part Details page. You can also find images and similar parts to 1734839-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734839-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734839-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734839-5 fall under?
The 1734839-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734839-5 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734839-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734839-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734839-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 1734839-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734839-5 often in real-time on the comparison pages.
What if I can't find stock of 1734839-5?
You can fill out our help required form which you can use to request a quote for 1734839-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.