1734829-9 PCB Connectors by TE Connectivity

1.25 WTB HDR DIP, 9 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.05
1,995
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.75
1,995
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.54
1,995
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.78
1,598
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Number of Positions 9
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Mating Area Plating Material Tin
Contact Layout Inline
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Current Rating (Max) .8A
Contact Mating Area Plating Material Finish Matte
Connector Height .126in, 3.2mm
コネクタの高さ 3.2mm
Wire Size 32 – 26AWG
Connector Length 13mm, .511in
Connector Width .185in, 4.7mm
Operating Voltage 125VDC, 125VAC
Housing Color Natural
Centerline (Pitch) .049in, 1.25mm
Housing Material PA 9T GF
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Strain Relief Without
PCB Mount Retention Without
PCB Mount Alignment Without
Mating Retention Without
Circuit Application Signal
Packaging Method Tube/Box, Tube
Packaging Quantity 47
実装方法 Tube, Tube/Box
Connector System Wire-to-Board
Header Type Partially Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Post & Tail Length .091in, 2.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 185°F, -25 – 85°C


Alternative Descriptions

Headers&Wire Housings 9 POS HDR R/A 1.25mm | Rapid Electronics
TE Connectivity 1.25 WTB HDR DIP 9 POS Board Connector 9 | Distrelec
CONNECTOR, HEADER, 9POS, 1ROW, 1.25MM | Farnell
Headers & Wire Housings 9 Pos Hdr R/A 1.25Mm |Amp Te Connectivity 1734829-9 | Newark Electronics
Conn Shrouded Header HDR 9 POS 1.25mm Solder RA Thru-Hole Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1734829-9?

Additional datasheets, footprints and schematics for 1734829-9 are listed on our Part Details page. You can also find images and similar parts to 1734829-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1734829-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734829-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1734829-9 fall under?

The 1734829-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1734829-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1734829-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1734829-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1734829-9 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1734829-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1734829-9 often in real-time on the comparison pages.

What if I can't find stock of 1734829-9?

You can fill out our help required form which you can use to request a quote for 1734829-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay