Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
No stock
|
Buy Now | |
TE Store
from US$2.67
|
26,740
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
15,440
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
4,230
in stock
|
Buy Now | |
Rapid Electronics
from US$1.93
|
4,230
in stock
|
Buy Now | |
Chip One Stop
from US$2.03
|
4,230
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
-
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Shield Plating Material | Nickel |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Panel Ground Location | Top and Side |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Status Indicator | None |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
PCB Tail Length | 2.4mm, .094in |
Connector Height | .444in, 11.3mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 11.3mm |
Centerline (Pitch) | 1.02mm, .04in |
Mating Entry Location | Side |
Housing Material | PA 9T GF30 |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 80 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB Ground |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45,8P8C,SHD,W/O LED,DIP 50u Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734795-4 | Internal Number: 1734795-4 | TE Connectivity | TE Store |
RJ45 8/8 JACK R/A SHD W/O LED | TTI Europe |
Modular Conn/Ethernet Conn Rj45,8P8C,shd,w/O |Te Connectivity 1734795-4 | Newark Electronics |
RJ45 8P8C SHD W/O LED DIP 50u | Rapid Electronics |
MODULAR ETHERNET CONNECTORS | Farnell |
RJ45,8P8C,SHD,W/O LED,DIP 50u | Future Electronics |
RJ45,8P8C,SHD,W/O LED,DIP 50U" | Avnet America |
RJ45,8P8C, SHD, W/O LED, DIP 50uInch, RJ45 Connectors | TE Connectivity 1734795-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1734795-4?
Additional datasheets, footprints and schematics for 1734795-4 are listed on our Part Details page. You can also find images and similar parts to 1734795-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734795-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734795-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734795-4 fall under?
The 1734795-4 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734795-4 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734795-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734795-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734795-4 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1734795-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734795-4 often in real-time on the comparison pages.
What if I can't find stock of 1734795-4?
You can fill out our help required form which you can use to request a quote for 1734795-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.