Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
685
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
3,881
in stock
|
Buy Now | |
Future Electronics
from US$0.85
|
3,681
in stock
|
Buy Now | |
TE Store
from US$1.35
|
1,004
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
896
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
896
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
27
in stock
|
Buy Now | |
element14
from US$1.12
|
25
in stock
|
Buy Now | |
Farnell
from US$1.07
|
25
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,200
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$0.97
|
-
|
Buy Now | |
Distrelec
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Inverted - Latch Up |
Number of PCB Ground Tabs | 2 |
Panel Ground Location | Top and Side |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 6µin, .15µm |
Connector Product Type | Connector Assembly |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 1A |
コネクタの高さ | 11.3mm |
Connector Height | 11.3mm, .444in |
PCB Tail Length | .094in, 2.4mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Entry Location | Side |
Housing Material | PA 9T GF30 |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
実装方法 | Box & Tray, Tray |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
8 Position (RJ45, Ethernet) Right Shielded Cat3 Modular Jack Connector | Future Electronics |
RJ45,8P8C,SHD,W/O LED,DIP 6u Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734795-1 | Internal Number: 1734795-1 | TE Connectivity | TE Store |
1734795-1 Rohs Compliant: Yes |Te Connectivity 1734795-1 | Newark Electronics |
AMP1734795-1 | Avnet America |
Modular Connector RJ45 8P8C SHD | RS |
RJ45 8P8C SHD W/O LED DIP 6u | Rapid Electronics |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3 | element14 |
RJ45,8P8C, SHD, W/O LED, DIP 6uInch, RJ45 Connectors | TE Connectivity 1734795-1 | RS Americas |
TE Connectivity - AMP Modular Connector without LED | Distrelec |
RJ45,8P8C,SHD,W/O LED,DIP 6U | TTI Europe |
Where can I find additional details, specifications and documents for a 1734795-1?
Additional datasheets, footprints and schematics for 1734795-1 are listed on our Part Details page. You can also find images and similar parts to 1734795-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734795-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734795-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734795-1 fall under?
The 1734795-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734795-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734795-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734795-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734795-1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1734795-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734795-1 often in real-time on the comparison pages.
What if I can't find stock of 1734795-1?
You can fill out our help required form which you can use to request a quote for 1734795-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.