Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.80
|
466
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
466
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
466
in stock
|
Buy Now | |
Farnell
from US$4.77
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
Distrelec
from US$2.81
|
-
|
Buy Now |
Product Weight | 3.85g, .136oz |
---|---|
Ejector | Without |
Number of PCB Mount Retention Features | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Accepted) | .062in, 1.57mm |
Connector Length | 39mm, 1.535in |
コネクタの高さ | 10mm |
Connector Height | .394in, 10mm |
PCB Thickness (Recommended) | 2.39mm, .094in |
Connector Width | .346in, 8.8mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Color | Black |
Housing Material | PA 9T GF |
Bus Type | PCI Express |
PCI Generation | II & III |
Connector Mounting Type | Board Mount |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 60 |
Packaging Method | Tray, Box & Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .122in, 3.1mm |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Pci Express/Pci Conn Pci Exp 3.1L 64 Pos Blk G/F |Amp Te Connectivity 1734774-7 | Newark Electronics |
PCI Express/PCI Conn PCI EXP 3.1L 64 POS BLK G/F | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
TE Connectivity PCI EXP 3.1L 64 POS BLK G/F PCI Express / PCI Connectors PCI EXP 3.1L 64 POS BLK G/F | Distrelec |
Where can I find additional details, specifications and documents for a 1734774-7?
Additional datasheets, footprints and schematics for 1734774-7 are listed on our Part Details page. You can also find images and similar parts to 1734774-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734774-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734774-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734774-7 fall under?
The 1734774-7 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734774-7 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734774-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734774-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734774-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1734774-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734774-7 often in real-time on the comparison pages.
What if I can't find stock of 1734774-7?
You can fill out our help required form which you can use to request a quote for 1734774-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.