Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.27
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Nickel |
LED Color (Bottom Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Status Indicator | LED |
PCB Mount Orientation | Right Angle |
Number of PCB Ground Tabs | 2 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8, 6 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
Number of Ports | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
RJ22 Contact Mating Area Plating Material | Gold over Nickel |
Number of RJ11 Contacts Loaded | 6 |
Number of RJ45 Contacts Loaded | 8 |
端子の下地めっきの材料 | Nickel |
RJ45 Contact Mating Area Plating Thickness | 6 over 50µin |
RJ11 Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Panel Mount Feature Type | Panel Stops |
Circuit Application | Signal |
Shielded | Yes |
Comment | Combination- One RJ11 (6P/2C) jack on left side combined with one RJ45 (8P/8C) jack on right side with LEDs. |
Packaging Method | Tray, Carton, Box & Tray |
実装方法 | Carton, Box & Tray, Tray |
Packaging Quantity | 80 |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | Combo Jacks |
Modular Jack & Plug Interface Type | RJ11 / RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ45/RJ11, LED(G/O/Y,Y), REV, 6U AU | Avnet America |
Where can I find additional details, specifications and documents for a 1734759-1?
Additional datasheets, footprints and schematics for 1734759-1 are listed on our Part Details page. You can also find images and similar parts to 1734759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734759-1 fall under?
The 1734759-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1734759-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734759-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1734759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734759-1 often in real-time on the comparison pages.
What if I can't find stock of 1734759-1?
You can fill out our help required form which you can use to request a quote for 1734759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.