Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
58
in stock
|
Buy Now | |
TE Store
from US$0.80
|
6,268
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | .03µm, 120µin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Mating Area Plating Material Thickness | 30µin, .007µm |
Contact Layout | Staggered Type A |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Connector Product Type | Connector Assembly |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .1633in, 4.15mm |
Connector Width | .1496in, 3.8mm |
Connector Length | .382in, 9.7mm |
コネクタの高さ | 4.15mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | PA 9T GF |
Housing Color | Black |
Circuit Identification Feature | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector System | Flex-to-Board |
Wire/Cable Type | FFC, FPC |
FPC Actuator Type | Stuffer (Plunger Style) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
.5 FPC VT ZIF Type-A 8 CONT Connector System: Flex-to-Board Number of Positions: 8 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 8 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1734742-8 | Internal Number: 1734742-8 | .02" | TE Connectivity | TE Store |
Socket pcb smt vert 8 way 0.5mm FPC | RS |
.5 Fpc Vt Zif Type-A 8 Cont |Amp Te Connectivity 1734742-8 | Newark Electronics |
Conn FFC/FPC Socket 8 POS 0.5mm Solder ST SMD T/R | Avnet America |
0.5mm Pitch 8 Way Straight SMT Female FPC Conn Locking Mechanism, ZIF Contact | TE Connectivity 1734742-8 | RS Americas |
CONN, FFC/FPC, 8POS, 1ROW, 0.5MM, SMT | Farnell |
Where can I find additional details, specifications and documents for a 1734742-8?
Additional datasheets, footprints and schematics for 1734742-8 are listed on our Part Details page. You can also find images and similar parts to 1734742-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734742-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734742-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734742-8 fall under?
The 1734742-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734742-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734742-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734742-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734742-8 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1734742-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734742-8 often in real-time on the comparison pages.
What if I can't find stock of 1734742-8?
You can fill out our help required form which you can use to request a quote for 1734742-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.