Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Brass |
---|---|
Connector Profile | Offset - Overhangs PCB |
LED Color (Top Left) | Green |
Modular Jack Latch Orientation | Inverted - Latch Up |
LED Color (Top Right) | Yellow |
Shield Plating Material | Nickel |
Status Indicator | LED |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Number of Positions | 8 |
Number of Panel Ground Tabs | 2 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .15µm, 6µin |
Connector Height | 11.06mm, .434in |
PCB Thickness (Recommended) | 1.6mm |
PCB Tail Length | .079in, 2mm |
コネクタの高さ | 11.06mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray, Box & Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 80 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45,8P8C,single,dip,w/Led,6U |Te Connectivity 1734719-1 | Newark Electronics |
8 Position 8 Contact Single Entry DIP with LED RJ45 Modular Jack | Future Electronics |
Conn RJ-45 F 8 POS 1.02mm Solder RA Thru-Hole 8 Terminal 1 Port Tray/Box | Avnet America |
Special Order: RJ45,8P8C,SINGLE,DIP,W/LED,6u Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734719-1 | Internal Number: 1734719-1 | TE Connectivity | TE Store |
RJ45,8P8C,SINGLE,DIP,W/LED,6U | Farnell |
Where can I find additional details, specifications and documents for a 1734719-1?
Additional datasheets, footprints and schematics for 1734719-1 are listed on our Part Details page. You can also find images and similar parts to 1734719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734719-1 fall under?
The 1734719-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734719-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734719-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1734719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734719-1 often in real-time on the comparison pages.
What if I can't find stock of 1734719-1?
You can fill out our help required form which you can use to request a quote for 1734719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.