Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.12
|
No stock
|
Buy Now | |
TE Store
from US$13.98
|
1,184
in stock
|
Buy Now | |
Newark Electronics
from US$11.46
|
-
|
Buy Now | |
Future Electronics
from US$8.42
|
-
|
Buy Now | |
Avnet America
from US$10.32
|
-
|
Buy Now | |
RS Americas
from US$14.17
|
-
|
Buy Now | |
TTI Europe
from US$12.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
Modular Jack Latch Orientation | Standard - Latch Down |
Number of Positions | 8 |
Port Matrix Configuration | 2 x 4 |
Connector Contact Density | Standard |
Port Configuration | Multiple Ports |
Status Indicator | None |
Multiple Port Configuration | Stacked |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 5 |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Connector Height | 25.3mm, .996in |
コネクタの高さ | 25.3mm |
PCB Tail Length | 3.25mm, .1281in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 9 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
RJ45,MULTI-PORT,2x4,T/H,SHEILDED. Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 4 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734715-2 | Internal Number: 1734715-2 | TE Connectivity | TE Store |
Rj45,multi-Port,2X4,t/H,sheilded. |Amp Te Connectivity 1734715-2 | Newark Electronics |
Jack Modular Connector 8p8c (RJ45, Ethernet) 90 Angle (Right) Shielded, EMI Fing | Future Electronics |
Conn RJ-45 F 64 POS 2.54mm Solder RA Thru-Hole 64 Terminal 8 Port Tube Cat 3 | Avnet America |
RJ45,MULTI-PORT,2x4,T/H, SHEILDED., RJ45 Connectors | TE Connectivity 1734715-2 | RS Americas |
RJ45 MULTIPORT 2X4 R/A 8/8 SHD | TTI Europe |
RJ45,MULTIPORT 2X4,15U , TUBE | Farnell |
Where can I find additional details, specifications and documents for a 1734715-2?
Additional datasheets, footprints and schematics for 1734715-2 are listed on our Part Details page. You can also find images and similar parts to 1734715-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734715-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734715-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734715-2 fall under?
The 1734715-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734715-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734715-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734715-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734715-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1734715-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734715-2 often in real-time on the comparison pages.
What if I can't find stock of 1734715-2?
You can fill out our help required form which you can use to request a quote for 1734715-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.