Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.16
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$6.90
|
200
in stock
|
Buy Now | |
Distrelec
from US$7.18
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$6.23
|
-
|
Buy Now | |
Boersig
from US$7.40
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Shield Plating Material | Nickel |
Connector Contact Density | Standard |
Status Indicator | None |
Keyed | No |
Number of PCB Ground Tabs | 5 |
Multiple Port Configuration | Ganged |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 8 |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 4 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Tail Length | 3.25mm, .1281in |
Connector Height | 13.8mm, .543in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 13.8mm |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 9 |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 70°C, -40 – 158°F |
RJ45 Multiport 1x4 15u Tube | Rapid Electronics |
TE Connectivity RJ45 Multiport 1x4 15u" Tube Modular Connectors / Ethernet Connectors RJ45Multiport 1x415u Tube | Distrelec |
MODULAR ETHERNET CONNECTORS | Farnell |
Rj45,multiport 1X4,15U , Tube |Amp Te Connectivity 1734714-2 | Newark Electronics |
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Tube Cat 3 | Avnet America |
Where can I find additional details, specifications and documents for a 1734714-2?
Additional datasheets, footprints and schematics for 1734714-2 are listed on our Part Details page. You can also find images and similar parts to 1734714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734714-2 fall under?
The 1734714-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734714-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734714-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1734714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734714-2 often in real-time on the comparison pages.
What if I can't find stock of 1734714-2?
You can fill out our help required form which you can use to request a quote for 1734714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.