Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5948-00 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.48
|
8,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
8,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
8,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
PCB Contact Termination Area Plating Material Thickness | 3.048µm, 120µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | .8A |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
Connector Height | 2.9mm, .114in |
Connector Width | 4.95mm, .195in |
Connector Length | .209in, 5.3mm |
コネクタの高さ | 2.9mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | PA 9T GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 1500 |
実装方法 | Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | .028in, .7mm |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 3 POS HDR R/A 1.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.0 WTB HDR SR RA 3 P | Distrelec |
Headers & Wire Housings 3 Pos Hdr R/A 1.0Mm |Amp Te Connectivity 1734709-3 | Newark Electronics |
Conn Wire to Board HDR 3 POS 1mm Solder RA Thru-Hole Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1734709-3?
Additional datasheets, footprints and schematics for 1734709-3 are listed on our Part Details page. You can also find images and similar parts to 1734709-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734709-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734709-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734709-3 fall under?
The 1734709-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734709-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734709-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734709-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734709-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1734709-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734709-3 often in real-time on the comparison pages.
What if I can't find stock of 1734709-3?
You can fill out our help required form which you can use to request a quote for 1734709-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.