Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Load Condition | Fully Loaded |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.08µm, 120µin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .8A |
端子の下地めっきの材料 | Nickel |
Connector Length | 9.25mm, .364in |
Connector Height | .185in, 4.7mm |
Connector Width | .126in, 3.2mm |
コネクタの高さ | 4.7mm |
Operating Voltage | 100VAC |
Housing Color | Natural |
Centerline (Pitch) | .049in, 1.25mm |
Housing Material | PA 9T GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 66 |
Packaging Method | Tube/Box, Tube |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Partially Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .067in, 1.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Conn Shrouded Header HDR 6 POS 1.25mm Solder ST Thru-Hole Tube | Avnet America |
1.25 WTB HDR DIP, 6 POS | TE Connectivity 1734598-6 | RS Americas |
1.25 Wtb Hdr Dip, 6 Pos |Te Connectivity 1734598-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1734598-6?
Additional datasheets, footprints and schematics for 1734598-6 are listed on our Part Details page. You can also find images and similar parts to 1734598-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734598-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734598-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734598-6 fall under?
The 1734598-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734598-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734598-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734598-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734598-6 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1734598-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734598-6 often in real-time on the comparison pages.
What if I can't find stock of 1734598-6?
You can fill out our help required form which you can use to request a quote for 1734598-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.