Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1734595-5-1.0-WTB-SR,
CU6287-000 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
24,604
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
24,604
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
24,604
in stock
|
Buy Now | |
element14
from US$0.97
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 120µin, 3.05µm |
Contact Type | Pin |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 3.048µm, 120µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
Connector Width | .2in, 5.1mm |
Wire Size | 28AWG |
Connector Length | .2874in, 7.3mm |
Connector Height | 4.3mm, .169in |
コネクタの高さ | 4.3mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Ivory |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Peg |
Mating Retention | Without |
PCB Mount Retention | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Post & Tail Length | .7mm, .028in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 5 POS HDR VERT SMT 1.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.0 WTB SR VT HDR 5 P | Distrelec |
WTB CONN, HEADER, 5POS, 1ROW, 1MM | element14 |
Headers & Wire Housings 5 Pos Hdr Vert Smt 1.0Mm |Amp Te Connectivity 1734595-5 | Newark Electronics |
5 POS 1.0MM WTB VERTICAL HEADER | Future Electronics |
Conn High Performance Interconnect HDR 5 POS 1mm Solder ST SMD | Avnet America |
1.0 WTB SR VT HDR 5 POS, PCB Headers and Receptacles | TE Connectivity 1734595-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1734595-5?
Additional datasheets, footprints and schematics for 1734595-5 are listed on our Part Details page. You can also find images and similar parts to 1734595-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734595-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734595-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734595-5 fall under?
The 1734595-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734595-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734595-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734595-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734595-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 1734595-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734595-5 often in real-time on the comparison pages.
What if I can't find stock of 1734595-5?
You can fill out our help required form which you can use to request a quote for 1734595-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.