Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1734595-2,
CW6019-000 |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
TE Store
from US$1.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Contact Load Condition | Fully Loaded |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 120µin, 3.048µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 3.05µm, 120µin |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Nickel |
Contact Current Rating (Max) | 3A |
Connector Length | 4.3mm, .169in |
Connector Width | .2in, 5.1mm |
Connector Height | .169in, 4.3mm |
Wire Size | 28AWG |
コネクタの高さ | 4.3mm |
Operating Voltage | 50VAC, 50VDC |
Housing Color | Ivory |
Centerline (Pitch) | .039in, 1mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape |
Packaging Method | Tape |
Packaging Quantity | 1000 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Terminations per Post (Max) | 3 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 2 POS HDR VERT SMT 1.0mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.0 WTB SR VT HDR 2 P | Distrelec |
Headers&wire Housings 2 Pos Hdr Vert Smt 1.0Mm |Amp Te Connectivity 1734595-2 | Newark Electronics |
1.0 WTB SR VT HDR 2 POS | TE Connectivity 1734595-2 | RS Americas |
1.0 WTB SR VT HDR 2 POS Amp Hpi 1.0 Mm Header | Part Number: 1734595-2 | Internal Number: 1734595-2 | Alias Number: CW6019-000 | TE Connectivity | TE Store |
Conn High Performance Interconnect HDR 2 POS 1mm Solder ST SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1734595-2?
Additional datasheets, footprints and schematics for 1734595-2 are listed on our Part Details page. You can also find images and similar parts to 1734595-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734595-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734595-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734595-2 fall under?
The 1734595-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1734595-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734595-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734595-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734595-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 1734595-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734595-2 often in real-time on the comparison pages.
What if I can't find stock of 1734595-2?
You can fill out our help required form which you can use to request a quote for 1734595-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.