Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
36,000
in stock
|
Buy Now | |
element14
from US$0.27
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
36,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
27,980
in stock
|
Buy Now | |
TE Store
from US$0.45
|
18,466
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
6,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 8 |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, 100µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
PCB Contact Termination Area Plating Material Thickness | .025µm, 100µin |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Mating Location | Bottom |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Length | .371in, 9.43mm |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .5mm, .0197in |
Circuit Identification Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tape |
実装方法 | Tape |
Packaging Quantity | 2000 |
Wire/Cable Type | FPC, FFC |
Sealable | No |
FPC Actuator Type | Stuffer (Plunger Style) |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Ffc/Fpc Board Connector, Surface Mount, Receptacle, 8, Bottom, 0.5 Mm Rohs Compliant: Yes |Amp Te Connectivity 1734592-8 | Newark Electronics |
CONNECTOR, FPC, RCPT, 8POS, 1ROW | element14 |
FFC&FPC Connectors FPC CONN 0.5MM PITCH | Rapid Electronics |
FPC CONN. 0.5MM PITCH B/C, 8P Connector System: Flex-to-Board Number of Positions: 8 Centerline (Pitch): .02 in Centerline (Pitch): .5 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 8 .02" .5 mm | 0.5Mm Fpc Connector | Part Number: 1734592-8 | Internal Number: 1734592-8 | .02" | TE Connectivity | TE Store |
FPC receptacle, 0.5mm, SMT, R/A, 12P | RS |
Conn FPC Connector SKT 8 POS 0.5mm Solder RA SMD T/R | Avnet Abacus |
FPC Series 0.5mm Pitch 8 Way Right Angle Female FPC Conn, ZIF Bottom Contact | TE Connectivity 1734592-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | FPC Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Where can I find additional details, specifications and documents for a 1734592-8?
Additional datasheets, footprints and schematics for 1734592-8 are listed on our Part Details page. You can also find images and similar parts to 1734592-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734592-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734592-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734592-8 fall under?
The 1734592-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734592-8 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734592-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734592-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734592-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for 1734592-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734592-8 often in real-time on the comparison pages.
What if I can't find stock of 1734592-8?
You can fill out our help required form which you can use to request a quote for 1734592-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.