1734580-4

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1734580-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1734580-4
Series Information for 1734580-4 - TE Connectivity
  • Status: Active
  • Product Code: 7290
  • Global Product Line: 073
  • GPL Description: Data and Devices

Description

MOD-JacK,RJ45, 8P8C, SHD LP, 50u" Au

Specifications

Connector Profile:
Low
Shield Material:
Brass
Modular Jack Latch Orientation:
Standard - Latch Down
Shield Plating Material:
Nickel
Port Configuration:
Single Port
Connector Contact Density:
Standard
PCB Mount Orientation:
Right Angle
Number of Loaded Positions:
8
Panel Ground Location:
Top
Status Indicator:
None
Number of Positions:
10
Port Matrix Configuration:
1 x 1
Keyed:
No
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Underplating Material:
Nickel
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Gold Flash
Connector Product Type:
Connector Assembly
PCB Tail Length:
3.25mm, .1281in
PCB Thickness (Recommended):
1.6mm, .063in
Connector Height:
.482in, 12.25mm
コネクタの高さ:
12.25mm
Mating Entry Location:
Side
Housing Material:
PA 46 GF30
Centerline (Pitch):
1.02mm, .04in
Housing Color:
Black
Performance Category:
Cat 3
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Board Mount
Shielded:
Yes
Circuit Application:
Signal
Packaging Method:
Tray, Box & Tray
実装方法:
Box & Tray, Tray
Packaging Quantity:
25
Modular Connector Style:
Jack
Grounding Options:
PCB Ground
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MOD-JacK,RJ45, 8P8C, SHD LP, 50u Au
Avnet America
Conn RJ-45 F 10 POS Solder RA Thru-Hole 1 Port Tray Cat 3
Avnet Europe
Conn RJ-45 F 10 POS Solder RA Thru-Hole 1 Port Tray Cat 3