Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
348
in stock
|
Buy Now | |
TTI Europe
from US$1.57
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
4,830
in stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
4,810
in stock
|
Buy Now | |
TE Store
from US$3.07
|
4,004
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
3,324
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
1,486
in stock
|
Buy Now | |
Farnell
from US$2.30
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
405
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
196
in stock
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
Avnet Asia
from US$2.38
|
-
|
Buy Now | |
Boersig
from US$2.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Color (Top Left) | Green |
---|---|
Connector Profile | Standard |
Shield Material | Brass |
LED Color (Top Right) | Yellow |
Modular Jack Latch Orientation | Standard - Latch Down |
LED Lightpipe Material | Epoxy Resin |
Shield Plating Material | Nickel |
PCB Ground Tab Location | 3.85mm, .152in |
Status Indicator | LED |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 2 |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Vertical |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
Connector Contact Density | Standard |
Number of Positions | 8 |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Connector Height | .65in, 16.5mm |
コネクタの高さ | 16.5mm |
PCB Tail Length | .1281in, 3.25mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Mating Entry Location | Top |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | PA 46 GF30 |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Jack |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MOD-JK,8P8C,SHD W/LED, G/Y,6U | TTI Europe |
Single Port 8P8C Vertical Shielded Yellow/Green LED Indicator RJ45 Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn MOD-JK 8P8C SHD W/LED | Rapid Electronics |
MOD-JK,8P8C,SHD W/LED, G/Y,6U Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1734577-1 | Internal Number: 1734577-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Modular Connector with Green/Yellow LEDs | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT3 | Farnell |
Connector, Rj45, Jack, 1Port, 8P8C, Cat3 | Newark Electronics |
Mod Jack RJ45 Cat 3 PCB Mount | RS |
MOD-JK,8P8C, SHD W/LED, G/Y,6UInch, RJ45 Connectors | TE Connectivity 1734577-1 | RS Americas |
CONNECTOR, RJ45, JACK, 1PORT, 8P8C, CAT3 | element14 |
Where can I find additional details, specifications and documents for a 1734577-1?
Additional datasheets, footprints and schematics for 1734577-1 are listed on our Part Details page. You can also find images and similar parts to 1734577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1734577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1734577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1734577-1 fall under?
The 1734577-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1734577-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1734577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1734577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1734577-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, TE Store and Distrelec have stock available or on a lead time for 1734577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1734577-1 often in real-time on the comparison pages.
What if I can't find stock of 1734577-1?
You can fill out our help required form which you can use to request a quote for 1734577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.